Vishay Intertechnology, Inc. RES 43K OHM 1/2W 5% 1210 SMD CRCW121043K0JNTA

Description
RES 43Kohm 1/2W 5% 1210 SMD
Request a Quote Datasheet
Description
RES 43Kohm 1/2W 5% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 43K OHM 1/2W 5% 1210 SMD - CRCW121043K0JNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 43K OHM 1/2W 5% 1210 SMD
CRCW121043K0JNTA
RES 43K OHM 1/2W 5% 1210 SMD CRCW121043K0JNTA
RES 43Kohm 1/2W 5% 1210 SMD

RES 43Kohm 1/2W 5% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW121043K0JNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW121043K0JNTA-ND
Chip Resistor - Surface Mount CRCW121043K0JNTA-ND
43 kOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

43 kOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw1210 43K 5% 200 Rt1 Rohs Compliant Vishay - 49P3493 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1210 43K 5% 200 Rt1 Rohs Compliant Vishay
49P3493
Crcw1210 43K 5% 200 Rt1 Rohs Compliant Vishay 49P3493
CRCW1210 43k 5% 200 RT1 RoHS Compliant: No

CRCW1210 43k 5% 200 RT1 RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW121043K0JNTA CRCW121043K0JNTA-ND 49P3493
Product Name RES 43K OHM 1/2W 5% 1210 SMD Chip Resistor - Surface Mount Crcw1210 43K 5% 200 Rt1 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 43000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details