Vishay Precision Group RES 422 OHM 1/2W 1% 1210 SMD CRCW1210422RFKEA

Description
RES 422ohm 1/2W 1% 1210 SMD
Request a Quote Datasheet
Description
RES 422ohm 1/2W 1% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 422 OHM 1/2W 1% 1210 SMD - CRCW1210422RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 422 OHM 1/2W 1% 1210 SMD
CRCW1210422RFKEA
RES 422 OHM 1/2W 1% 1210 SMD CRCW1210422RFKEA
RES 422ohm 1/2W 1% 1210 SMD

RES 422ohm 1/2W 1% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-422AADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-422AADKR-ND
Chip Resistor - Surface Mount 541-422AADKR-ND
422 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

422 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-422AACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-422AACT-ND
Chip Resistor - Surface Mount 541-422AACT-ND
422 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

422 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-422AATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-422AATR-ND
Chip Resistor - Surface Mount 541-422AATR-ND
422 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

422 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 422R, 1%, 0.5W, 1210, Reel; Resistance Vishay - 53K3276 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 422R, 1%, 0.5W, 1210, Reel; Resistance Vishay
53K3276
Res, Thick Film, 422R, 1%, 0.5W, 1210, Reel; Resistance Vishay 53K3276
RES, THICK FILM, 422R, 1%, 0.5W, 1210, REEL; Resistance:422ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 422R, 1%, 0.5W, 1210, REEL; Resistance:422ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW1210422RFKEA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW1210422RFKEA
Resistors - Chip Resistor - Surface Mount CRCW1210422RFKEA
RES SMD 422 OHM 1% 1/2W 1210

RES SMD 422 OHM 1% 1/2W 1210

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW1210422RFKEA 541-422AADKR-ND 53K3276 CRCW1210422RFKEA
Product Name RES 422 OHM 1/2W 1% 1210 SMD Chip Resistor - Surface Mount Res, Thick Film, 422R, 1%, 0.5W, 1210, Reel; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210 1210 [3225 Metric] 1210 (3225 Metric)
Resistance Range 422 ohms 422 ohms 422 ohms 422 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts 0.5000 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R473JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.003 OHM 10W Resistor - 53-PBV-R003-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0030 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details