Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/2watt 41.2ohms 1% CRCW121041R2FKTA

Description
Thick Film Resistors - SMD 1/2watt 41.2ohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/2watt 41.2ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/2watt 41.2ohms 1% - CRCW121041R2FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/2watt 41.2ohms 1%
CRCW121041R2FKTA
Thick Film Resistors - SMD 1/2watt 41.2ohms 1% CRCW121041R2FKTA
Thick Film Resistors - SMD 1/2watt 41.2ohms 1%

Thick Film Resistors - SMD 1/2watt 41.2ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW121041R2FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW121041R2FKTA-ND
Chip Resistor - Surface Mount CRCW121041R2FKTA-ND
41.2 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

41.2 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 41.2 Ohm, 330Mw, 1%; Resistance Vishay - 04H7141 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 41.2 Ohm, 330Mw, 1%; Resistance Vishay
04H7141
Resistor, Thick Film, 41.2 Ohm, 330Mw, 1%; Resistance Vishay 04H7141
RESISTOR, THICK FILM, 41.2 OHM, 330mW, 1%; Resistance:41.2ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 41.2 OHM, 330mW, 1%; Resistance:41.2ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW121041R2FKTA CRCW121041R2FKTA-ND 04H7141
Product Name Thick Film Resistors - SMD 1/2watt 41.2ohms 1% Chip Resistor - Surface Mount Resistor, Thick Film, 41.2 Ohm, 330Mw, 1%; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210 1210 [3225 Metric]
Resistance Range 41.2 ohms 41.2 ohms 41.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 2567753P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers