Vishay Precision Group CRCW121041R2FKEA CRCW121041R2FKEA

Description
CRCW121041R2FKEA
Request a Quote Datasheet
Description
CRCW121041R2FKEA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW121041R2FKEA - CRCW121041R2FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW121041R2FKEA
CRCW121041R2FKEA
CRCW121041R2FKEA CRCW121041R2FKEA
CRCW121041R2FKEA

CRCW121041R2FKEA

Supplier's Site
Chip Resistor - Surface Mount - CRCW121041R2FKEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW121041R2FKEA-ND
Chip Resistor - Surface Mount CRCW121041R2FKEA-ND
41.2 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

41.2 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 41.2 Ohm, 500Mw, 1%; Resistance Vishay - 53K3268 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 41.2 Ohm, 500Mw, 1%; Resistance Vishay
53K3268
Resistor, Thick Film, 41.2 Ohm, 500Mw, 1%; Resistance Vishay 53K3268
RESISTOR, THICK FILM, 41.2 OHM, 500mW, 1%; Resistance:41.2ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RESISTOR, THICK FILM, 41.2 OHM, 500mW, 1%; Resistance:41.2ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW121041R2FKEA CRCW121041R2FKEA-ND 53K3268
Product Name CRCW121041R2FKEA Chip Resistor - Surface Mount Resistor, Thick Film, 41.2 Ohm, 500Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 1210 [3225 Metric]
Resistance Range 41.2 ohms 41.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1722225 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0033 OHM 10W Resistor - 53-PBV-R0033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0033 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers