Vishay Precision Group Chip Resistor - Surface Mount CRCW1210402KFKEA

Description
402 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
402 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-402KAATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-402KAATR-ND
Chip Resistor - Surface Mount 541-402KAATR-ND
402 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

402 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:402kohm; Resistance Tolerance:+/- 1%; Power Rating... - CRCW1210402KFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:402kohm; Resistance Tolerance:+/- 1%; Power Rating...
CRCW1210402KFKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:402kohm; Resistance Tolerance:+/- 1%; Power Rating... CRCW1210402KFKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:402kohm; Resistance Tolerance:+/- 1%; Power Rating...

Thick Film Chip ResistorSeries:CRCW; Resistance:402kohm; Resistance Tolerance:+/- 1%; Power Rating...

Supplier's Site
Resistor, Thick Film, 402Kohm, 500Mw, 1%; Resistance Vishay - 53K3264 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 402Kohm, 500Mw, 1%; Resistance Vishay
53K3264
Resistor, Thick Film, 402Kohm, 500Mw, 1%; Resistance Vishay 53K3264
RESISTOR, THICK FILM, 402KOHM, 500mW, 1%; Resistance:402kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RESISTOR, THICK FILM, 402KOHM, 500mW, 1%; Resistance:402kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 402K, 1%, 0.5W, 1210; Resistance Vishay - 53K3263 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 402K, 1%, 0.5W, 1210; Resistance Vishay
53K3263
Res, Thick Film, 402K, 1%, 0.5W, 1210; Resistance Vishay 53K3263
RES, THICK FILM, 402K, 1%, 0.5W, 1210; Resistance:402kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 402K, 1%, 0.5W, 1210; Resistance:402kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-402KAATR-ND CRCW1210402KFKEA 53K3264 53K3263
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:402kohm; Resistance Tolerance:+/- 1%; Power Rating... Resistor, Thick Film, 402Kohm, 500Mw, 1%; Resistance Vishay Res, Thick Film, 402K, 1%, 0.5W, 1210; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 1210 [3225 Metric] 1210 [3225 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data