Vishay Intertechnology, Inc. Thick Film Resistors - SMD 3/4watt 3.9ohms 1% CRCW12103R90FKEAHP

Description
Thick Film Resistors - SMD 3/4watt 3.9ohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 3/4watt 3.9ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 3/4watt 3.9ohms 1% - CRCW12103R90FKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 3/4watt 3.9ohms 1%
CRCW12103R90FKEAHP
Thick Film Resistors - SMD 3/4watt 3.9ohms 1% CRCW12103R90FKEAHP
Thick Film Resistors - SMD 3/4watt 3.9ohms 1%

Thick Film Resistors - SMD 3/4watt 3.9ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW12103R90FKEAHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12103R90FKEAHP-ND
Chip Resistor - Surface Mount CRCW12103R90FKEAHP-ND
3.9 Ohms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

3.9 Ohms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW12103R90FKEAHP CRCW12103R90FKEAHP-ND
Product Name Thick Film Resistors - SMD 3/4watt 3.9ohms 1% Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 3.9 ohms 3.9 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 2567741P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
0.0003 OHM 10W Resistor - 52-BVE-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 3.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers