Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW12103R30JNTA

Description
3.3 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
3.3 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW12103R30JNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12103R30JNTA-ND
Chip Resistor - Surface Mount CRCW12103R30JNTA-ND
3.3 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

3.3 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 3.3 OHM 1/2W 5% 1210 SMD - CRCW12103R30JNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.3 OHM 1/2W 5% 1210 SMD
CRCW12103R30JNTA
RES 3.3 OHM 1/2W 5% 1210 SMD CRCW12103R30JNTA
RES 3.3ohm 1/2W 5% 1210 SMD

RES 3.3ohm 1/2W 5% 1210 SMD

Supplier's Site
Crcw1210 3.3 5% 200 Rt1 Rohs Compliant Vishay - 49P3431 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1210 3.3 5% 200 Rt1 Rohs Compliant Vishay
49P3431
Crcw1210 3.3 5% 200 Rt1 Rohs Compliant Vishay 49P3431
CRCW1210 3.3 5% 200 RT1 ROHS COMPLIANT: NO

CRCW1210 3.3 5% 200 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12103R30JNTA-ND CRCW12103R30JNTA 49P3431
Product Name Chip Resistor - Surface Mount RES 3.3 OHM 1/2W 5% 1210 SMD Crcw1210 3.3 5% 200 Rt1 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 Surface Mount Technology (SMT / SMD)
Resistance Range 3.3 ohms 3.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1445545 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details