Vishay Intertechnology, Inc. Thick Film Resistors - SMD 3/4watt 3.16ohms 1% CRCW12103R16FKEAHP

Description
Thick Film Resistors - SMD 3/4watt 3.16ohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 3/4watt 3.16ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 3/4watt 3.16ohms 1% - CRCW12103R16FKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 3/4watt 3.16ohms 1%
CRCW12103R16FKEAHP
Thick Film Resistors - SMD 3/4watt 3.16ohms 1% CRCW12103R16FKEAHP
Thick Film Resistors - SMD 3/4watt 3.16ohms 1%

Thick Film Resistors - SMD 3/4watt 3.16ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW12103R16FKEAHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12103R16FKEAHP-ND
Chip Resistor - Surface Mount CRCW12103R16FKEAHP-ND
3.16 Ohms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

3.16 Ohms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW12103R16FKEAHP CRCW12103R16FKEAHP-ND
Product Name Thick Film Resistors - SMD 3/4watt 3.16ohms 1% Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 3.16 ohms 3.16 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details