Vishay Precision Group RES 3.83M OHM 1/2W 1% 1210 SMD CRCW12103M83FKEA

Description
RES 3.83Mohm 1/2W 1% 1210 SMD
Request a Quote Datasheet
Description
RES 3.83Mohm 1/2W 1% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.83M OHM 1/2W 1% 1210 SMD - CRCW12103M83FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.83M OHM 1/2W 1% 1210 SMD
CRCW12103M83FKEA
RES 3.83M OHM 1/2W 1% 1210 SMD CRCW12103M83FKEA
RES 3.83Mohm 1/2W 1% 1210 SMD

RES 3.83Mohm 1/2W 1% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW12103M83FKEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12103M83FKEA-ND
Chip Resistor - Surface Mount CRCW12103M83FKEA-ND
3.83 MOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

3.83 MOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw1210 100 3M83 1% Et1 E3 Rohs Compliant Vishay - 47P4067 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1210 100 3M83 1% Et1 E3 Rohs Compliant Vishay
47P4067
Crcw1210 100 3M83 1% Et1 E3 Rohs Compliant Vishay 47P4067
CRCW1210 100 3M83 1% ET1 e3 RoHS Compliant: Yes

CRCW1210 100 3M83 1% ET1 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12103M83FKEA CRCW12103M83FKEA-ND 47P4067
Product Name RES 3.83M OHM 1/2W 1% 1210 SMD Chip Resistor - Surface Mount Crcw1210 100 3M83 1% Et1 E3 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 3.83E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311269 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details