Vishay Intertechnology, Inc. RES 3.6M OHM 1/3W 5% 1210 SMD CRCW12103M60JNEA

Description
RES 3.6Mohm 1/3W 5% 1210 SMD
Request a Quote Datasheet
Description
RES 3.6Mohm 1/3W 5% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.6M OHM 1/3W 5% 1210 SMD - CRCW12103M60JNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.6M OHM 1/3W 5% 1210 SMD
CRCW12103M60JNEA
RES 3.6M OHM 1/3W 5% 1210 SMD CRCW12103M60JNEA
RES 3.6Mohm 1/3W 5% 1210 SMD

RES 3.6Mohm 1/3W 5% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW12103M60JNEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12103M60JNEA-ND
Chip Resistor - Surface Mount CRCW12103M60JNEA-ND
3.6 MOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

3.6 MOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW12103M60JNEA CRCW12103M60JNEA-ND
Product Name RES 3.6M OHM 1/3W 5% 1210 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 3.60E6 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 3 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622894-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 24900 ohms
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details