Vishay Intertechnology, Inc. RES 3.48M OHM 1/2W 1% 1210 SMD CRCW12103M48FKEA

Description
RES 3.48Mohm 1/2W 1% 1210 SMD
Request a Quote Datasheet
Description
RES 3.48Mohm 1/2W 1% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.48M OHM 1/2W 1% 1210 SMD - CRCW12103M48FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.48M OHM 1/2W 1% 1210 SMD
CRCW12103M48FKEA
RES 3.48M OHM 1/2W 1% 1210 SMD CRCW12103M48FKEA
RES 3.48Mohm 1/2W 1% 1210 SMD

RES 3.48Mohm 1/2W 1% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW12103M48FKEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12103M48FKEA-ND
Chip Resistor - Surface Mount CRCW12103M48FKEA-ND
3.48 MOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

3.48 MOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW12103M48FKEA CRCW12103M48FKEA-ND
Product Name RES 3.48M OHM 1/2W 1% 1210 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 3.48E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 10 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details