Vishay Intertechnology, Inc. RES 3.3M OHM 1/3W 5% 1210 SMD CRCW12103M30JNEA

Description
RES 3.3Mohm 1/3W 5% 1210 SMD
Request a Quote Datasheet
Description
RES 3.3Mohm 1/3W 5% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.3M OHM 1/3W 5% 1210 SMD - CRCW12103M30JNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.3M OHM 1/3W 5% 1210 SMD
CRCW12103M30JNEA
RES 3.3M OHM 1/3W 5% 1210 SMD CRCW12103M30JNEA
RES 3.3Mohm 1/3W 5% 1210 SMD

RES 3.3Mohm 1/3W 5% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW12103M30JNEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12103M30JNEA-ND
Chip Resistor - Surface Mount CRCW12103M30JNEA-ND
3.3 MOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

3.3 MOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw1210 200 3M3 5% Et1 E3 Rohs Compliant Vishay - 47P4058 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1210 200 3M3 5% Et1 E3 Rohs Compliant Vishay
47P4058
Crcw1210 200 3M3 5% Et1 E3 Rohs Compliant Vishay 47P4058
CRCW1210 200 3M3 5% ET1 e3 RoHS Compliant: Yes

CRCW1210 200 3M3 5% ET1 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12103M30JNEA CRCW12103M30JNEA-ND 47P4058
Product Name RES 3.3M OHM 1/3W 5% 1210 SMD Chip Resistor - Surface Mount Crcw1210 200 3M3 5% Et1 E3 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 3.30E6 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 3 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 1278371 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details