RES SMD 3.92K OHM 1% 1/2W 1210
RES SMD 3.92K OHM 1% 1/2W 1210
3.92 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
1210,3.92K,1%,T/R,HA
RES, THICK FILM, 3K92, 1%, 0.5W, 1210, REEL; Resistance:3.92kohm;
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 541-CRCW12103K92FKEADKR-ND | CRCW12103K92FKEA | 53K3146 |
| Product Name | Chip Resistor - Surface Mount | 1210,3.92K,1%,T/R,HAZMAT | Res, Thick Film, 3K92, 1%, 0.5W, 1210, Reel; Resistance Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | Automotive; General Use | General Use | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | 1210 | 1210 [3225 Metric] | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |