Vishay Intertechnology, Inc. RES 3.9K OHM 3/4W 1% 1210 SMD CRCW12103K90FKEAHP

Description
RES 3.9Kohm 3/4W 1% 1210 SMD
Request a Quote Datasheet
Description
RES 3.9Kohm 3/4W 1% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.9K OHM 3/4W 1% 1210 SMD - CRCW12103K90FKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.9K OHM 3/4W 1% 1210 SMD
CRCW12103K90FKEAHP
RES 3.9K OHM 3/4W 1% 1210 SMD CRCW12103K90FKEAHP
RES 3.9Kohm 3/4W 1% 1210 SMD

RES 3.9Kohm 3/4W 1% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW12103K90FKEAHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12103K90FKEAHP-ND
Chip Resistor - Surface Mount CRCW12103K90FKEAHP-ND
3.9 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

3.9 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW12103K90FKEAHP CRCW12103K90FKEAHP-ND
Product Name RES 3.9K OHM 3/4W 1% 1210 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 3900 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C392J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1-1614971-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.5 ohms
View Details
2 suppliers