Thick Film Resistors - SMD 1/2watt 39ohms 5%
39 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
39 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
39 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
RES SMD 39 OHM 5% 1/2W 1210
CRCW1210 THICK FILM CHIP RESISTORS ROHS COMPLIANT: YES
| ASAP Semiconductor LLC | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | CRCW121039R0JNEA | 541-39VDKR-ND | CRCW121039R0JNEA | 43C5146 |
| Product Name | Thick Film Resistors - SMD 1/2watt 39ohms 5% | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount | Crcw1210 Thick Film Chip Resistors Rohs Compliant Vishay |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | 1210 | 1210 (3225 Metric) | |
| Resistance Range | 39 ohms | 39 ohms | 39 ohms | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | |
| Configuration | Single Resistor | Single Resistor |