Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW121039K0JNTA

Description
39 kOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
39 kOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW121039K0JNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW121039K0JNTA-ND
Chip Resistor - Surface Mount CRCW121039K0JNTA-ND
39 kOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

39 kOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1/2watt 39Kohms 5% - CRCW121039K0JNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/2watt 39Kohms 5%
CRCW121039K0JNTA
Thick Film Resistors - SMD 1/2watt 39Kohms 5% CRCW121039K0JNTA
Thick Film Resistors - SMD 1/2watt 39Kohms 5%

Thick Film Resistors - SMD 1/2watt 39Kohms 5%

Supplier's Site
Crcw1210 39K 5% 200 Rt1 Rohs Compliant Vishay - 49P3468 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1210 39K 5% 200 Rt1 Rohs Compliant Vishay
49P3468
Crcw1210 39K 5% 200 Rt1 Rohs Compliant Vishay 49P3468
CRCW1210 39K 5% 200 RT1 ROHS COMPLIANT: NO

CRCW1210 39K 5% 200 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW121039K0JNTA-ND CRCW121039K0JNTA 49P3468
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/2watt 39Kohms 5% Crcw1210 39K 5% 200 Rt1 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 Surface Mount Technology (SMT / SMD)
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C511J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details