Vishay Intertechnology, Inc. RES 390K OHM 1/2W 5% 1210 SMD CRCW1210390KJNTA

Description
RES 390Kohm 1/2W 5% 1210 SMD
Request a Quote Datasheet
Description
RES 390Kohm 1/2W 5% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 390K OHM 1/2W 5% 1210 SMD - CRCW1210390KJNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 390K OHM 1/2W 5% 1210 SMD
CRCW1210390KJNTA
RES 390K OHM 1/2W 5% 1210 SMD CRCW1210390KJNTA
RES 390Kohm 1/2W 5% 1210 SMD

RES 390Kohm 1/2W 5% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW1210390KJNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1210390KJNTA-ND
Chip Resistor - Surface Mount CRCW1210390KJNTA-ND
390 kOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

390 kOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw1210 390K 5% 200 Rt1 Rohs Compliant Vishay - 49P3469 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1210 390K 5% 200 Rt1 Rohs Compliant Vishay
49P3469
Crcw1210 390K 5% 200 Rt1 Rohs Compliant Vishay 49P3469
CRCW1210 390K 5% 200 RT1 ROHS COMPLIANT: NO

CRCW1210 390K 5% 200 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW1210390KJNTA CRCW1210390KJNTA-ND 49P3469
Product Name RES 390K OHM 1/2W 5% 1210 SMD Chip Resistor - Surface Mount Crcw1210 390K 5% 200 Rt1 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 390000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD514JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details