Vishay Precision Group 1210,374,1%,T/R,HAZMAT CRCW1210374RFKEA

Description
1210,374,1%,T/R,HAZM AT
Request a Quote Datasheet
Description
1210,374,1%,T/R,HAZM AT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1210,374,1%,T/R,HAZMAT - CRCW1210374RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
1210,374,1%,T/R,HAZMAT
CRCW1210374RFKEA
1210,374,1%,T/R,HAZMAT CRCW1210374RFKEA
1210,374,1%,T/R,HAZM AT

1210,374,1%,T/R,HAZMAT

Supplier's Site
Chip Resistor - Surface Mount - CRCW1210374RFKEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1210374RFKEA-ND
Chip Resistor - Surface Mount CRCW1210374RFKEA-ND
374 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

374 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 374 Ohm, 500Mw, 1%, Full Reel; Resistance Vishay - 53K3226 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 374 Ohm, 500Mw, 1%, Full Reel; Resistance Vishay
53K3226
Resistor, Thick Film, 374 Ohm, 500Mw, 1%, Full Reel; Resistance Vishay 53K3226
RESISTOR, THICK FILM, 374 OHM, 500mW, 1%, FULL REEL; Resistance:374ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RESISTOR, THICK FILM, 374 OHM, 500mW, 1%, FULL REEL; Resistance:374ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW1210374RFKEA CRCW1210374RFKEA-ND 53K3226
Product Name 1210,374,1%,T/R,HAZMAT Chip Resistor - Surface Mount Resistor, Thick Film, 374 Ohm, 500Mw, 1%, Full Reel; Resistance Vishay
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 1210 [3225 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through-Hole Resistors - 1-1623714-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details