Vishay Precision Group Chip Resistor - Surface Mount CRCW121036K5FKEA

Description
36.5 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
36.5 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-36.5KAATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-36.5KAATR-ND
Chip Resistor - Surface Mount 541-36.5KAATR-ND
36.5 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

36.5 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 36.5K OHM 1/2W 1% 1210 SMD - CRCW121036K5FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 36.5K OHM 1/2W 1% 1210 SMD
CRCW121036K5FKEA
RES 36.5K OHM 1/2W 1% 1210 SMD CRCW121036K5FKEA
RES 36.5Kohm 1/2W 1% 1210 SMD

RES 36.5Kohm 1/2W 1% 1210 SMD

Supplier's Site
Resistor, Thick Film, 36.5Kohm, 500Mw, 1%, Full Reel; Resistance Vishay - 53K3212 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 36.5Kohm, 500Mw, 1%, Full Reel; Resistance Vishay
53K3212
Resistor, Thick Film, 36.5Kohm, 500Mw, 1%, Full Reel; Resistance Vishay 53K3212
RESISTOR, THICK FILM, 36.5KOHM, 500mW, 1%, FULL REEL; Resistance:36.5kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RESISTOR, THICK FILM, 36.5KOHM, 500mW, 1%, FULL REEL; Resistance:36.5kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-36.5KAATR-ND CRCW121036K5FKEA 53K3212
Product Name Chip Resistor - Surface Mount RES 36.5K OHM 1/2W 1% 1210 SMD Resistor, Thick Film, 36.5Kohm, 500Mw, 1%, Full Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 Surface Mount Technology (SMT / SMD) 1210 [3225 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers