Vishay Intertechnology, Inc. RES 36K OHM 1/3W 5% 1210 SMD CRCW121036K0JNTA

Description
RES 36Kohm 1/3W 5% 1210 SMD
Request a Quote Datasheet
Description
RES 36Kohm 1/3W 5% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 36K OHM 1/3W 5% 1210 SMD - CRCW121036K0JNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 36K OHM 1/3W 5% 1210 SMD
CRCW121036K0JNTA
RES 36K OHM 1/3W 5% 1210 SMD CRCW121036K0JNTA
RES 36Kohm 1/3W 5% 1210 SMD

RES 36Kohm 1/3W 5% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW121036K0JNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW121036K0JNTA-ND
Chip Resistor - Surface Mount CRCW121036K0JNTA-ND
36 kOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

36 kOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw1210 36K 5% 200 Rt1 Rohs Compliant Vishay - 49P3463 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1210 36K 5% 200 Rt1 Rohs Compliant Vishay
49P3463
Crcw1210 36K 5% 200 Rt1 Rohs Compliant Vishay 49P3463
CRCW1210 36K 5% 200 RT1 ROHS COMPLIANT: NO

CRCW1210 36K 5% 200 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW121036K0JNTA CRCW121036K0JNTA-ND 49P3463
Product Name RES 36K OHM 1/3W 5% 1210 SMD Chip Resistor - Surface Mount Crcw1210 36K 5% 200 Rt1 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 36000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 3 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1614881-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 154000 ohms
View Details
3 suppliers