Vishay Intertechnology, Inc. RES 360K OHM 1/2W 1% 1210 SMD CRCW1210360KFKEA

Description
RES 360Kohm 1/2W 1% 1210 SMD
Request a Quote Datasheet
Description
RES 360Kohm 1/2W 1% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 360K OHM 1/2W 1% 1210 SMD - CRCW1210360KFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 360K OHM 1/2W 1% 1210 SMD
CRCW1210360KFKEA
RES 360K OHM 1/2W 1% 1210 SMD CRCW1210360KFKEA
RES 360Kohm 1/2W 1% 1210 SMD

RES 360Kohm 1/2W 1% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW1210360KFKEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1210360KFKEA-ND
Chip Resistor - Surface Mount CRCW1210360KFKEA-ND
360 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

360 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw1210 100 360K 1% Et1 E3 Rohs Compliant Vishay - 47P4097 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1210 100 360K 1% Et1 E3 Rohs Compliant Vishay
47P4097
Crcw1210 100 360K 1% Et1 E3 Rohs Compliant Vishay 47P4097
CRCW1210 100 360K 1% ET1 e3 RoHS Compliant: Yes

CRCW1210 100 360K 1% ET1 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW1210360KFKEA CRCW1210360KFKEA-ND 47P4097
Product Name RES 360K OHM 1/2W 1% 1210 SMD Chip Resistor - Surface Mount Crcw1210 100 360K 1% Et1 E3 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 360000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1580291 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD4643FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details