Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW1210357RFKEA

Description
357 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
357 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-357AATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-357AATR-ND
Chip Resistor - Surface Mount 541-357AATR-ND
357 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

357 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 357 OHM 1/2W 1% 1210 SMD - CRCW1210357RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 357 OHM 1/2W 1% 1210 SMD
CRCW1210357RFKEA
RES 357 OHM 1/2W 1% 1210 SMD CRCW1210357RFKEA
RES 357ohm 1/2W 1% 1210 SMD

RES 357ohm 1/2W 1% 1210 SMD

Supplier's Site
Res, Thick Film, 357R, 1%, 0.5W, 1210, Reel; Resistance Vishay - 53K3210 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 357R, 1%, 0.5W, 1210, Reel; Resistance Vishay
53K3210
Res, Thick Film, 357R, 1%, 0.5W, 1210, Reel; Resistance Vishay 53K3210
RES, THICK FILM, 357R, 1%, 0.5W, 1210, REEL; Resistance:357ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 357R, 1%, 0.5W, 1210, REEL; Resistance:357ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-357AATR-ND CRCW1210357RFKEA 53K3210
Product Name Chip Resistor - Surface Mount RES 357 OHM 1/2W 1% 1210 SMD Res, Thick Film, 357R, 1%, 0.5W, 1210, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 Surface Mount Technology (SMT / SMD) 1210 [3225 Metric]
Resistance Range 357 ohms 357 ohms 357 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1249329 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details