Vishay Precision Group RES 34.0 OHM 1/2W 1% 1210 SMD CRCW121034R0FKEA

Description
RES 34.0ohm 1/2W 1% 1210 SMD
Request a Quote Datasheet
Description
RES 34.0ohm 1/2W 1% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 34.0 OHM 1/2W 1% 1210 SMD - CRCW121034R0FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 34.0 OHM 1/2W 1% 1210 SMD
CRCW121034R0FKEA
RES 34.0 OHM 1/2W 1% 1210 SMD CRCW121034R0FKEA
RES 34.0ohm 1/2W 1% 1210 SMD

RES 34.0ohm 1/2W 1% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW121034R0FKEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW121034R0FKEA-ND
Chip Resistor - Surface Mount CRCW121034R0FKEA-ND
34 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

34 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 34R, 1%, 0.5W, 1210; Resistance Vishay - 53K3191 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 34R, 1%, 0.5W, 1210; Resistance Vishay
53K3191
Res, Thick Film, 34R, 1%, 0.5W, 1210; Resistance Vishay 53K3191
RES, THICK FILM, 34R, 1%, 0.5W, 1210; Resistance:34ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 34R, 1%, 0.5W, 1210; Resistance:34ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site
Resistor, Thick Film, 34 Ohm, 500Mw, 1%; Resistance Vishay - 53K3192 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 34 Ohm, 500Mw, 1%; Resistance Vishay
53K3192
Resistor, Thick Film, 34 Ohm, 500Mw, 1%; Resistance Vishay 53K3192
RESISTOR, THICK FILM, 34 OHM, 500mW, 1%; Resistance:34ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RESISTOR, THICK FILM, 34 OHM, 500mW, 1%; Resistance:34ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW121034R0FKEA CRCW121034R0FKEA-ND 53K3191
Product Name RES 34.0 OHM 1/2W 1% 1210 SMD Chip Resistor - Surface Mount Res, Thick Film, 34R, 1%, 0.5W, 1210; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210 1210 [3225 Metric]
Resistance Range 34 ohms 34 ohms 34 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-1614895-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9940 ohms
View Details
4 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R754JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details