Vishay Precision Group Thick Film Resistors - SMD 1/2watt 34Kohms 1% CRCW121034K0FKEA

Description
Thick Film Resistors - SMD 1/2watt 34Kohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/2watt 34Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/2watt 34Kohms 1% - CRCW121034K0FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/2watt 34Kohms 1%
CRCW121034K0FKEA
Thick Film Resistors - SMD 1/2watt 34Kohms 1% CRCW121034K0FKEA
Thick Film Resistors - SMD 1/2watt 34Kohms 1%

Thick Film Resistors - SMD 1/2watt 34Kohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW121034K0FKEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW121034K0FKEA-ND
Chip Resistor - Surface Mount CRCW121034K0FKEA-ND
34 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

34 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 34K, 1%, 0.5W, 1210, Reel; Resistance Vishay - 53K3188 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 34K, 1%, 0.5W, 1210, Reel; Resistance Vishay
53K3188
Res, Thick Film, 34K, 1%, 0.5W, 1210, Reel; Resistance Vishay 53K3188
RES, THICK FILM, 34K, 1%, 0.5W, 1210, REEL; Resistance:34kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 34K, 1%, 0.5W, 1210, REEL; Resistance:34kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 34K, 1%, 0.5W, 1210; Resistance Vishay - 53K3187 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 34K, 1%, 0.5W, 1210; Resistance Vishay
53K3187
Res, Thick Film, 34K, 1%, 0.5W, 1210; Resistance Vishay 53K3187
RES, THICK FILM, 34K, 1%, 0.5W, 1210; Resistance:34kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 34K, 1%, 0.5W, 1210; Resistance:34kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW121034K0FKEA CRCW121034K0FKEA-ND 53K3188 53K3187
Product Name Thick Film Resistors - SMD 1/2watt 34Kohms 1% Chip Resistor - Surface Mount Res, Thick Film, 34K, 1%, 0.5W, 1210, Reel; Resistance Vishay Res, Thick Film, 34K, 1%, 0.5W, 1210; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210 1210 [3225 Metric] 1210 [3225 Metric]
Resistance Range 34000 ohms 34000 ohms 34000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD105JCT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details