Vishay Intertechnology, Inc. RES 348K OHM 1/2W 1% 1210 SMD CRCW1210348KFKTA

Description
RES 348Kohm 1/2W 1% 1210 SMD
Request a Quote Datasheet
Description
RES 348Kohm 1/2W 1% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 348K OHM 1/2W 1% 1210 SMD - CRCW1210348KFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 348K OHM 1/2W 1% 1210 SMD
CRCW1210348KFKTA
RES 348K OHM 1/2W 1% 1210 SMD CRCW1210348KFKTA
RES 348Kohm 1/2W 1% 1210 SMD

RES 348Kohm 1/2W 1% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW1210348KFKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1210348KFKTA-ND
Chip Resistor - Surface Mount CRCW1210348KFKTA-ND
348 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

348 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW1210348KFKTA CRCW1210348KFKTA-ND
Product Name RES 348K OHM 1/2W 1% 1210 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 348000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1278365 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details