Vishay Precision Group 1210,340K,1%,T/R,HAZMAT CRCW1210340KFKEA

Description
1210,340K,1%,T/R,HAZ MAT
Request a Quote Datasheet
Description
1210,340K,1%,T/R,HAZ MAT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1210,340K,1%,T/R,HAZMAT - CRCW1210340KFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
1210,340K,1%,T/R,HAZMAT
CRCW1210340KFKEA
1210,340K,1%,T/R,HAZMAT CRCW1210340KFKEA
1210,340K,1%,T/R,HAZ MAT

1210,340K,1%,T/R,HAZMAT

Supplier's Site
Chip Resistor - Surface Mount - CRCW1210340KFKEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1210340KFKEA-ND
Chip Resistor - Surface Mount CRCW1210340KFKEA-ND
340 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

340 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 340Kohm, 500Mw, 1%; Resistance Vishay - 53K3196 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 340Kohm, 500Mw, 1%; Resistance Vishay
53K3196
Resistor, Thick Film, 340Kohm, 500Mw, 1%; Resistance Vishay 53K3196
RESISTOR, THICK FILM, 340KOHM, 500mW, 1%; Resistance:340kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RESISTOR, THICK FILM, 340KOHM, 500mW, 1%; Resistance:340kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW1210340KFKEA CRCW1210340KFKEA-ND 53K3196
Product Name 1210,340K,1%,T/R,HAZMAT Chip Resistor - Surface Mount Resistor, Thick Film, 340Kohm, 500Mw, 1%; Resistance Vishay
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 1210 [3225 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD4753FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details