Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/2watt 33.7ohms 1% CRCW121033R7FKTA

Description
Thick Film Resistors - SMD 1/2watt 33.7ohms 1%
Request a Quote
Description
Thick Film Resistors - SMD 1/2watt 33.7ohms 1%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/2watt 33.7ohms 1% - CRCW121033R7FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/2watt 33.7ohms 1%
CRCW121033R7FKTA
Thick Film Resistors - SMD 1/2watt 33.7ohms 1% CRCW121033R7FKTA
Thick Film Resistors - SMD 1/2watt 33.7ohms 1%

Thick Film Resistors - SMD 1/2watt 33.7ohms 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW121033R7FKTA
Product Name Thick Film Resistors - SMD 1/2watt 33.7ohms 1%
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1260415 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details