Vishay Precision Group CRCW121033R2FKEA CRCW121033R2FKEA

Description
CRCW121033R2FKEA
Request a Quote Datasheet
Description
CRCW121033R2FKEA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW121033R2FKEA - CRCW121033R2FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW121033R2FKEA
CRCW121033R2FKEA
CRCW121033R2FKEA CRCW121033R2FKEA
CRCW121033R2FKEA

CRCW121033R2FKEA

Supplier's Site
Chip Resistor - Surface Mount - 541-33.2AATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-33.2AATR-ND
Chip Resistor - Surface Mount 541-33.2AATR-ND
33.2 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

33.2 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-33.2AADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-33.2AADKR-ND
Chip Resistor - Surface Mount 541-33.2AADKR-ND
33.2 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

33.2 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-33.2AACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-33.2AACT-ND
Chip Resistor - Surface Mount 541-33.2AACT-ND
33.2 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

33.2 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 33R2, 1%, 0.33W, 1210; Resistance Vishay - 89M6894 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 33R2, 1%, 0.33W, 1210; Resistance Vishay
89M6894
Res, Thick Film, 33R2, 1%, 0.33W, 1210; Resistance Vishay 89M6894
RES, THICK FILM, 33R2, 1%, 0.33W, 1210; Resistance:33.2ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

RES, THICK FILM, 33R2, 1%, 0.33W, 1210; Resistance:33.2ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 33R2, 1%, 0.33W, 1210, Reel; Resistance Vishay - 42K4182 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 33R2, 1%, 0.33W, 1210, Reel; Resistance Vishay
42K4182
Res, Thick Film, 33R2, 1%, 0.33W, 1210, Reel; Resistance Vishay 42K4182
RES, THICK FILM, 33R2, 1%, 0.33W, 1210, REEL; Resistance:33.2ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 33R2, 1%, 0.33W, 1210, REEL; Resistance:33.2ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW121033R2FKEA 541-33.2AATR-ND 89M6894 42K4182
Product Name CRCW121033R2FKEA Chip Resistor - Surface Mount Res, Thick Film, 33R2, 1%, 0.33W, 1210; Resistance Vishay Res, Thick Film, 33R2, 1%, 0.33W, 1210, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 1210 [3225 Metric] 1210 [3225 Metric]
Resistance Range 33.2 ohms 33.2 ohms 33.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176759-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2000 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details