Vishay Precision Group Thick Film Chip ResistorSeries:CRCW; Resistance:33kohm; Resistance Tolerance:+/- 1%; Power Rating:... CRCW121033K0FKEA

Description
Thick Film Chip ResistorSeries:CRCW; Resistance:33kohm; Resistance Tolerance:+/- 1%; Power Rating:...
Request a Quote Datasheet
Description
Thick Film Chip ResistorSeries:CRCW; Resistance:33kohm; Resistance Tolerance:+/- 1%; Power Rating:...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip ResistorSeries:CRCW; Resistance:33kohm; Resistance Tolerance:+/- 1%; Power Rating:... - CRCW121033K0FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:33kohm; Resistance Tolerance:+/- 1%; Power Rating:...
CRCW121033K0FKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:33kohm; Resistance Tolerance:+/- 1%; Power Rating:... CRCW121033K0FKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:33kohm; Resistance Tolerance:+/- 1%; Power Rating:...

Thick Film Chip ResistorSeries:CRCW; Resistance:33kohm; Resistance Tolerance:+/- 1%; Power Rating:...

Supplier's Site
Chip Resistor - Surface Mount - CRCW121033K0FKEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW121033K0FKEA-ND
Chip Resistor - Surface Mount CRCW121033K0FKEA-ND
33 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

33 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 33Kohm, 330Mw, 1%; Resistance Vishay - 53K3177 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 33Kohm, 330Mw, 1%; Resistance Vishay
53K3177
Resistor, Thick Film, 33Kohm, 330Mw, 1%; Resistance Vishay 53K3177
RESISTOR, THICK FILM, 33KOHM, 330mW, 1%; Resistance:33kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

RESISTOR, THICK FILM, 33KOHM, 330mW, 1%; Resistance:33kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW121033K0FKEA CRCW121033K0FKEA-ND 53K3177
Product Name Thick Film Chip ResistorSeries:CRCW; Resistance:33kohm; Resistance Tolerance:+/- 1%; Power Rating:... Chip Resistor - Surface Mount Resistor, Thick Film, 33Kohm, 330Mw, 1%; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Mounting / Packaging 1210 1210 [3225 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Chassis Mount Resistors - 1468316 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4C180J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details