Vishay Intertechnology, Inc. RES 32.4K OHM 1/2W 1% 1210 SMD CRCW121032K4FKTA

Description
RES 32.4Kohm 1/2W 1% 1210 SMD
Request a Quote Datasheet
Description
RES 32.4Kohm 1/2W 1% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 32.4K OHM 1/2W 1% 1210 SMD - CRCW121032K4FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 32.4K OHM 1/2W 1% 1210 SMD
CRCW121032K4FKTA
RES 32.4K OHM 1/2W 1% 1210 SMD CRCW121032K4FKTA
RES 32.4Kohm 1/2W 1% 1210 SMD

RES 32.4Kohm 1/2W 1% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW121032K4FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW121032K4FKTA-ND
Chip Resistor - Surface Mount CRCW121032K4FKTA-ND
32.4 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

32.4 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW121032K4FKTA CRCW121032K4FKTA-ND
Product Name RES 32.4K OHM 1/2W 1% 1210 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 32400 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622808-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 18000 ohms
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details