32.4 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
RES 32.4Kohm 1/2W 1% 1210 SMD
RESISTOR, THICK FILM, 32.4KOHM, 500mW, 1%, FULL REEL; Resistance:32.4kohm;
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CRCW121032K4FKEA-ND | CRCW121032K4FKEA | 53K3173 |
| Product Name | Chip Resistor - Surface Mount | RES 32.4K OHM 1/2W 1% 1210 SMD | Resistor, Thick Film, 32.4Kohm, 500Mw, 1%, Full Reel; Resistance Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | Automotive; General Use | General Use | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | 1210 | Surface Mount Technology (SMT / SMD) | 1210 [3225 Metric] |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |