Vishay Precision Group Chip Resistor - Surface Mount CRCW1210309RFKEA

Description
309 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
309 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW1210309RFKEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1210309RFKEA-ND
Chip Resistor - Surface Mount CRCW1210309RFKEA-ND
309 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

309 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 309 OHM 1/2W 1% 1210 SMD - CRCW1210309RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 309 OHM 1/2W 1% 1210 SMD
CRCW1210309RFKEA
RES 309 OHM 1/2W 1% 1210 SMD CRCW1210309RFKEA
RES 309ohm 1/2W 1% 1210 SMD

RES 309ohm 1/2W 1% 1210 SMD

Supplier's Site
Resistor, Thick Film, 309 Ohm, 500Mw, 1%, Full Reel; Resistance Vishay - 53K3163 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 309 Ohm, 500Mw, 1%, Full Reel; Resistance Vishay
53K3163
Resistor, Thick Film, 309 Ohm, 500Mw, 1%, Full Reel; Resistance Vishay 53K3163
RESISTOR, THICK FILM, 309 OHM, 500mW, 1%, FULL REEL; Resistance:309ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RESISTOR, THICK FILM, 309 OHM, 500mW, 1%, FULL REEL; Resistance:309ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW1210309RFKEA-ND CRCW1210309RFKEA 53K3163
Product Name Chip Resistor - Surface Mount RES 309 OHM 1/2W 1% 1210 SMD Resistor, Thick Film, 309 Ohm, 500Mw, 1%, Full Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 Surface Mount Technology (SMT / SMD) 1210 [3225 Metric]
Resistance Range 309 ohms 309 ohms 309 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details