Vishay Intertechnology, Inc. Thick Film Resistors - SMD 3/4watt 301ohms 1% CRCW1210301RFKEAHP

Description
Thick Film Resistors - SMD 3/4watt 301ohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 3/4watt 301ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 3/4watt 301ohms 1% - CRCW1210301RFKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 3/4watt 301ohms 1%
CRCW1210301RFKEAHP
Thick Film Resistors - SMD 3/4watt 301ohms 1% CRCW1210301RFKEAHP
Thick Film Resistors - SMD 3/4watt 301ohms 1%

Thick Film Resistors - SMD 3/4watt 301ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW1210301RFKEAHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1210301RFKEAHP-ND
Chip Resistor - Surface Mount CRCW1210301RFKEAHP-ND
301 Ohms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

301 Ohms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW1210301RFKEAHP CRCW1210301RFKEAHP-ND
Product Name Thick Film Resistors - SMD 3/4watt 301ohms 1% Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 301 ohms 301 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R912JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 2-2176094-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 196000 ohms
View Details
3 suppliers