Vishay Precision Group Thick Film Chip ResistorSeries:CRCW; Resistance:301ohm; Resistance Tolerance:+/- 1%; Power Rating:... CRCW1210301RFKEA

Description
Thick Film Chip ResistorSeries:CRCW; Resistance:301ohm; Resistance Tolerance:+/- 1%; Power Rating:...
Request a Quote Datasheet
Description
Thick Film Chip ResistorSeries:CRCW; Resistance:301ohm; Resistance Tolerance:+/- 1%; Power Rating:...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip ResistorSeries:CRCW; Resistance:301ohm; Resistance Tolerance:+/- 1%; Power Rating:... - CRCW1210301RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:301ohm; Resistance Tolerance:+/- 1%; Power Rating:...
CRCW1210301RFKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:301ohm; Resistance Tolerance:+/- 1%; Power Rating:... CRCW1210301RFKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:301ohm; Resistance Tolerance:+/- 1%; Power Rating:...

Thick Film Chip ResistorSeries:CRCW; Resistance:301ohm; Resistance Tolerance:+/- 1%; Power Rating:...

Supplier's Site
Chip Resistor - Surface Mount - 541-301AACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-301AACT-ND
Chip Resistor - Surface Mount 541-301AACT-ND
301 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

301 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-301AATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-301AATR-ND
Chip Resistor - Surface Mount 541-301AATR-ND
301 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

301 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-301AADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-301AADKR-ND
Chip Resistor - Surface Mount 541-301AADKR-ND
301 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

301 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - 1327289-CRCW1210301RFKEA - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1327289-CRCW1210301RFKEA
Resistors - Chip Resistor - Surface Mount 1327289-CRCW1210301RFKEA
Manufacturer: Vishay Dale Win Source Part Number: 1327289-CRCW1210301R FKEA Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Height - Seated (Max): 0.024" (0.60mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.5W, 1/2W Composition: Thick Film Number of Terminations: 2 Resistance: 301 Ohms Supplier Device Package: 1210 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 1210 (3225 Metric) ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Other Part Number: 541-301AACT,CRCW1210 100 301R 1% ET1 E3,541-301AADKR,541- 301AATR Base Product Number: CRCW1210 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Dale
Win Source Part Number: 1327289-CRCW1210301RFKEA
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200
Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max): 0.024" (0.60mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.5W, 1/2W
Composition: Thick Film
Number of Terminations: 2
Resistance: 301 Ohms
Supplier Device Package: 1210
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 1210 (3225 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 65
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Other Part Number: 541-301AACT,CRCW1210 100 301R 1% ET1 E3,541-301AADKR,541-301AATR
Base Product Number: CRCW1210
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Res, Thick Film, 301R, 1%, 0.5W, 1210, Reel; Resistance Vishay - 42K4180 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 301R, 1%, 0.5W, 1210, Reel; Resistance Vishay
42K4180
Res, Thick Film, 301R, 1%, 0.5W, 1210, Reel; Resistance Vishay 42K4180
RES, THICK FILM, 301R, 1%, 0.5W, 1210, REEL; Resistance:301ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 301R, 1%, 0.5W, 1210, REEL; Resistance:301ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 301R, 1%, 0.5W, 1210; Resistance Vishay - 53K3161 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 301R, 1%, 0.5W, 1210; Resistance Vishay
53K3161
Res, Thick Film, 301R, 1%, 0.5W, 1210; Resistance Vishay 53K3161
RES, THICK FILM, 301R, 1%, 0.5W, 1210; Resistance:301ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 301R, 1%, 0.5W, 1210; Resistance:301ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CRCW1210301RFKEA 541-301AACT-ND 1327289-CRCW1210301RFKEA 42K4180 53K3161
Product Name Thick Film Chip ResistorSeries:CRCW; Resistance:301ohm; Resistance Tolerance:+/- 1%; Power Rating:... Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, Thick Film, 301R, 1%, 0.5W, 1210, Reel; Resistance Vishay Res, Thick Film, 301R, 1%, 0.5W, 1210; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 301 ohms 301 ohms 301 ohms 301 ohms 301 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C511J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details