Vishay Precision Group CRCW1210300RFKEA CRCW1210300RFKEA

Description
CRCW1210300RFKEA
Request a Quote Datasheet
Description
CRCW1210300RFKEA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW1210300RFKEA - CRCW1210300RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW1210300RFKEA
CRCW1210300RFKEA
CRCW1210300RFKEA CRCW1210300RFKEA
CRCW1210300RFKEA

CRCW1210300RFKEA

Supplier's Site
Chip Resistor - Surface Mount - 541-300AATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-300AATR-ND
Chip Resistor - Surface Mount 541-300AATR-ND
300 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

300 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-300AACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-300AACT-ND
Chip Resistor - Surface Mount 541-300AACT-ND
300 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

300 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-300AADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-300AADKR-ND
Chip Resistor - Surface Mount 541-300AADKR-ND
300 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

300 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 300R, 1%, 0.5W, 1210, Reel; Resistance Vishay - 53K3158 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 300R, 1%, 0.5W, 1210, Reel; Resistance Vishay
53K3158
Res, Thick Film, 300R, 1%, 0.5W, 1210, Reel; Resistance Vishay 53K3158
RES, THICK FILM, 300R, 1%, 0.5W, 1210, REEL; Resistance:300ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 300R, 1%, 0.5W, 1210, REEL; Resistance:300ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 300R, 1%, 0.5W, 1210; Resistance Vishay - 53K3157 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 300R, 1%, 0.5W, 1210; Resistance Vishay
53K3157
Res, Thick Film, 300R, 1%, 0.5W, 1210; Resistance Vishay 53K3157
RES, THICK FILM, 300R, 1%, 0.5W, 1210; Resistance:300ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 300R, 1%, 0.5W, 1210; Resistance:300ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW1210300RFKEA 541-300AATR-ND 53K3158 53K3157
Product Name CRCW1210300RFKEA Chip Resistor - Surface Mount Res, Thick Film, 300R, 1%, 0.5W, 1210, Reel; Resistance Vishay Res, Thick Film, 300R, 1%, 0.5W, 1210; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 1210 [3225 Metric] 1210 [3225 Metric]
Resistance Range 300 ohms 300 ohms 300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176094-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 127000 ohms
View Details
3 suppliers
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details