Vishay Intertechnology, Inc. RES 300K OHM 1/2W 1% 1210 SMD CRCW1210300KFKEA

Description
RES 300Kohm 1/2W 1% 1210 SMD
Request a Quote Datasheet
Description
RES 300Kohm 1/2W 1% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 300K OHM 1/2W 1% 1210 SMD - CRCW1210300KFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 300K OHM 1/2W 1% 1210 SMD
CRCW1210300KFKEA
RES 300K OHM 1/2W 1% 1210 SMD CRCW1210300KFKEA
RES 300Kohm 1/2W 1% 1210 SMD

RES 300Kohm 1/2W 1% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW1210300KFKEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1210300KFKEA-ND
Chip Resistor - Surface Mount CRCW1210300KFKEA-ND
300 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

300 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw1210 100 300K 1% Et1 E3 Rohs Compliant Vishay - 47P4089 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1210 100 300K 1% Et1 E3 Rohs Compliant Vishay
47P4089
Crcw1210 100 300K 1% Et1 E3 Rohs Compliant Vishay 47P4089
CRCW1210 100 300K 1% ET1 e3 RoHS Compliant: Yes

CRCW1210 100 300K 1% ET1 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW1210300KFKEA CRCW1210300KFKEA-ND 47P4089
Product Name RES 300K OHM 1/2W 1% 1210 SMD Chip Resistor - Surface Mount Crcw1210 100 300K 1% Et1 E3 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 300000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details