Vishay Intertechnology, Inc. RES 2.94 OHM 1/3W 1% 1210 SMD CRCW12102R94FNTA

Description
RES 2.94ohm 1/3W 1% 1210 SMD
Request a Quote Datasheet
Description
RES 2.94ohm 1/3W 1% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.94 OHM 1/3W 1% 1210 SMD - CRCW12102R94FNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.94 OHM 1/3W 1% 1210 SMD
CRCW12102R94FNTA
RES 2.94 OHM 1/3W 1% 1210 SMD CRCW12102R94FNTA
RES 2.94ohm 1/3W 1% 1210 SMD

RES 2.94ohm 1/3W 1% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW12102R94FNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12102R94FNTA-ND
Chip Resistor - Surface Mount CRCW12102R94FNTA-ND
2.94 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

2.94 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW12102R94FNTA CRCW12102R94FNTA-ND
Product Name RES 2.94 OHM 1/3W 1% 1210 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 2.94 ohms 2.94 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 3 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567757P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details