Vishay Intertechnology, Inc. RES 2.74 OHM 1/2W 1% 1210 SMD CRCW12102R74FNTA

Description
RES 2.74ohm 1/2W 1% 1210 SMD
Request a Quote Datasheet
Description
RES 2.74ohm 1/2W 1% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.74 OHM 1/2W 1% 1210 SMD - CRCW12102R74FNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.74 OHM 1/2W 1% 1210 SMD
CRCW12102R74FNTA
RES 2.74 OHM 1/2W 1% 1210 SMD CRCW12102R74FNTA
RES 2.74ohm 1/2W 1% 1210 SMD

RES 2.74ohm 1/2W 1% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW12102R74FNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12102R74FNTA-ND
Chip Resistor - Surface Mount CRCW12102R74FNTA-ND
2.74 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

2.74 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW12102R74FNTA CRCW12102R74FNTA-ND
Product Name RES 2.74 OHM 1/2W 1% 1210 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 2.74 ohms 2.74 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details