2.74 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
RES 2.74ohm 1/2W 1% 1210 SMD
RES SMD 2.74 OHM 1% 1/2W 1210
| DigiKey | ASAP Semiconductor LLC | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors |
| Product Number | CRCW12102R74FKEA-ND | CRCW12102R74FKEA | CRCW12102R74FKEA |
| Product Name | Chip Resistor - Surface Mount | RES 2.74 OHM 1/2W 1% 1210 SMD | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | ||
| Category / Application | Automotive; General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | 1210 | Surface Mount Technology (SMT / SMD) | |
| Resistance Range | 2.74 ohms | 2.74 ohms | 2.74 ohms |