Vishay Precision Group Chip Resistor - Surface Mount CRCW12102R43FNEA

Description
2.43 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
2.43 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW12102R43FNEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12102R43FNEA-ND
Chip Resistor - Surface Mount CRCW12102R43FNEA-ND
2.43 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

2.43 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 2.43 OHM 1/2W 1% 1210 SMD - CRCW12102R43FNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.43 OHM 1/2W 1% 1210 SMD
CRCW12102R43FNEA
RES 2.43 OHM 1/2W 1% 1210 SMD CRCW12102R43FNEA
RES 2.43ohm 1/2W 1% 1210 SMD

RES 2.43ohm 1/2W 1% 1210 SMD

Supplier's Site
Crcw1210 200 2R43 1% Et1 E3 Rohs Compliant Vishay - 49P3373 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1210 200 2R43 1% Et1 E3 Rohs Compliant Vishay
49P3373
Crcw1210 200 2R43 1% Et1 E3 Rohs Compliant Vishay 49P3373
CRCW1210 200 2R43 1% ET1 e3 RoHS Compliant: Yes

CRCW1210 200 2R43 1% ET1 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12102R43FNEA-ND CRCW12102R43FNEA 49P3373
Product Name Chip Resistor - Surface Mount RES 2.43 OHM 1/2W 1% 1210 SMD Crcw1210 200 2R43 1% Et1 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 Surface Mount Technology (SMT / SMD)
Resistance Range 2.43 ohms 2.43 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 2573228 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 10 ohms
View Details