Vishay Intertechnology, Inc. RES 2.4 OHM 3/4W 5% 1210 SMD CRCW12102R40JNEAHP

Description
RES 2.4ohm 3/4W 5% 1210 SMD
Request a Quote Datasheet
Description
RES 2.4ohm 3/4W 5% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.4 OHM 3/4W 5% 1210 SMD - CRCW12102R40JNEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.4 OHM 3/4W 5% 1210 SMD
CRCW12102R40JNEAHP
RES 2.4 OHM 3/4W 5% 1210 SMD CRCW12102R40JNEAHP
RES 2.4ohm 3/4W 5% 1210 SMD

RES 2.4ohm 3/4W 5% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW12102R40JNEAHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12102R40JNEAHP-ND
Chip Resistor - Surface Mount CRCW12102R40JNEAHP-ND
2.4 Ohms ±5% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

2.4 Ohms ±5% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW12102R40JNEAHP - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW12102R40JNEAHP
Chip Resistor - Surface Mount CRCW12102R40JNEAHP
RES SMD 2.4 OHM 5% 3/4W 1210

RES SMD 2.4 OHM 5% 3/4W 1210

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number CRCW12102R40JNEAHP CRCW12102R40JNEAHP-ND CRCW12102R40JNEAHP
Product Name RES 2.4 OHM 3/4W 5% 1210 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 2.4 ohms 2.4 ohms 2.4 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 4 watts 0.7500 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD2672FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 3-1614895-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9780 ohms
View Details
4 suppliers