Vishay Intertechnology, Inc. RES 2.40 OHM 1/2W 1% 1210 SMD CRCW12102R40FNEA

Description
RES 2.40ohm 1/2W 1% 1210 SMD
Request a Quote Datasheet
Description
RES 2.40ohm 1/2W 1% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.40 OHM 1/2W 1% 1210 SMD - CRCW12102R40FNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.40 OHM 1/2W 1% 1210 SMD
CRCW12102R40FNEA
RES 2.40 OHM 1/2W 1% 1210 SMD CRCW12102R40FNEA
RES 2.40ohm 1/2W 1% 1210 SMD

RES 2.40ohm 1/2W 1% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW12102R40FNEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12102R40FNEA-ND
Chip Resistor - Surface Mount CRCW12102R40FNEA-ND
2.4 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

2.4 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw1210 200 2R4 1% Et1 E3 Rohs Compliant Vishay - 49P3372 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1210 200 2R4 1% Et1 E3 Rohs Compliant Vishay
49P3372
Crcw1210 200 2R4 1% Et1 E3 Rohs Compliant Vishay 49P3372
CRCW1210 200 2R4 1% ET1 e3 RoHS Compliant: Yes

CRCW1210 200 2R4 1% ET1 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12102R40FNEA CRCW12102R40FNEA-ND 49P3372
Product Name RES 2.40 OHM 1/2W 1% 1210 SMD Chip Resistor - Surface Mount Crcw1210 200 2R4 1% Et1 E3 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 2.4 ohms 2.4 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details