Vishay Intertechnology, Inc. RES 2.40 OHM 1/2W 1% 1210 SMD CRCW12102R40FKEA

Description
RES 2.40ohm 1/2W 1% 1210 SMD
Request a Quote Datasheet
Description
RES 2.40ohm 1/2W 1% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.40 OHM 1/2W 1% 1210 SMD - CRCW12102R40FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.40 OHM 1/2W 1% 1210 SMD
CRCW12102R40FKEA
RES 2.40 OHM 1/2W 1% 1210 SMD CRCW12102R40FKEA
RES 2.40ohm 1/2W 1% 1210 SMD

RES 2.40ohm 1/2W 1% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW12102R40FKEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12102R40FKEA-ND
Chip Resistor - Surface Mount CRCW12102R40FKEA-ND
2.4 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

2.4 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw1210 100 2R4 1% Et1 E3 Rohs Compliant Vishay - 47P4026 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1210 100 2R4 1% Et1 E3 Rohs Compliant Vishay
47P4026
Crcw1210 100 2R4 1% Et1 E3 Rohs Compliant Vishay 47P4026
CRCW1210 100 2R4 1% ET1 e3 RoHS Compliant: Yes

CRCW1210 100 2R4 1% ET1 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12102R40FKEA CRCW12102R40FKEA-ND 47P4026
Product Name RES 2.40 OHM 1/2W 1% 1210 SMD Chip Resistor - Surface Mount Crcw1210 100 2R4 1% Et1 E3 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 2.4 ohms 2.4 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details