Vishay Intertechnology, Inc. Thick Film Resistors - SMD 3/4watt 2.2ohms 5% CRCW12102R20JNEAHP

Description
Thick Film Resistors - SMD 3/4watt 2.2ohms 5%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 3/4watt 2.2ohms 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 3/4watt 2.2ohms 5% - CRCW12102R20JNEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 3/4watt 2.2ohms 5%
CRCW12102R20JNEAHP
Thick Film Resistors - SMD 3/4watt 2.2ohms 5% CRCW12102R20JNEAHP
Thick Film Resistors - SMD 3/4watt 2.2ohms 5%

Thick Film Resistors - SMD 3/4watt 2.2ohms 5%

Supplier's Site
Chip Resistor - Surface Mount - 541-2.2NTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.2NTR-ND
Chip Resistor - Surface Mount 541-2.2NTR-ND
2.2 Ohms ±5% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

2.2 Ohms ±5% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.2NDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.2NDKR-ND
Chip Resistor - Surface Mount 541-2.2NDKR-ND
2.2 Ohms ±5% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

2.2 Ohms ±5% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.2NCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.2NCT-ND
Chip Resistor - Surface Mount 541-2.2NCT-ND
2.2 Ohms ±5% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

2.2 Ohms ±5% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 2.2 Ohm, Aec-Q200, 0.75W, 1210 Rohs Compliant Vishay - 33AK3113 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2.2 Ohm, Aec-Q200, 0.75W, 1210 Rohs Compliant Vishay
33AK3113
Res, 2.2 Ohm, Aec-Q200, 0.75W, 1210 Rohs Compliant Vishay 33AK3113
RES, 2.2 OHM, AEC-Q200, 0.75W, 1210 ROHS COMPLIANT: YES

RES, 2.2 OHM, AEC-Q200, 0.75W, 1210 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12102R20JNEAHP 541-2.2NTR-ND 33AK3113
Product Name Thick Film Resistors - SMD 3/4watt 2.2ohms 5% Chip Resistor - Surface Mount Res, 2.2 Ohm, Aec-Q200, 0.75W, 1210 Rohs Compliant Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 2.2 ohms 2.2 ohms
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD8064FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details