Vishay Precision Group Thick Film Resistors - SMD 3/4watt 2.2ohms 1% CRCW12102R20FKEAHP

Description
Thick Film Resistors - SMD 3/4watt 2.2ohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 3/4watt 2.2ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 3/4watt 2.2ohms 1% - CRCW12102R20FKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 3/4watt 2.2ohms 1%
CRCW12102R20FKEAHP
Thick Film Resistors - SMD 3/4watt 2.2ohms 1% CRCW12102R20FKEAHP
Thick Film Resistors - SMD 3/4watt 2.2ohms 1%

Thick Film Resistors - SMD 3/4watt 2.2ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-2.20DTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.20DTR-ND
Chip Resistor - Surface Mount 541-2.20DTR-ND
2.2 Ohms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

2.2 Ohms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.20DDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.20DDKR-ND
Chip Resistor - Surface Mount 541-2.20DDKR-ND
2.2 Ohms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

2.2 Ohms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.20DCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.20DCT-ND
Chip Resistor - Surface Mount 541-2.20DCT-ND
2.2 Ohms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

2.2 Ohms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Res, Aec-Q200, 2R2, 1%, 0.75W, 1210 Rohs Compliant Vishay - 84AH5325 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 2R2, 1%, 0.75W, 1210 Rohs Compliant Vishay
84AH5325
Res, Aec-Q200, 2R2, 1%, 0.75W, 1210 Rohs Compliant Vishay 84AH5325
RES, AEC-Q200, 2R2, 1%, 0.75W, 1210 ROHS COMPLIANT: YES

RES, AEC-Q200, 2R2, 1%, 0.75W, 1210 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12102R20FKEAHP 541-2.20DTR-ND 84AH5325
Product Name Thick Film Resistors - SMD 3/4watt 2.2ohms 1% Chip Resistor - Surface Mount Res, Aec-Q200, 2R2, 1%, 0.75W, 1210 Rohs Compliant Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 2.2 ohms 2.2 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details