Vishay Intertechnology, Inc. RES 2.00 OHM 1/2W 1% 1210 SMD CRCW12102R00FKEA

Description
RES 2.00ohm 1/2W 1% 1210 SMD
Request a Quote Datasheet
Description
RES 2.00ohm 1/2W 1% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.00 OHM 1/2W 1% 1210 SMD - CRCW12102R00FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.00 OHM 1/2W 1% 1210 SMD
CRCW12102R00FKEA
RES 2.00 OHM 1/2W 1% 1210 SMD CRCW12102R00FKEA
RES 2.00ohm 1/2W 1% 1210 SMD

RES 2.00ohm 1/2W 1% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-2.00AACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.00AACT-ND
Chip Resistor - Surface Mount 541-2.00AACT-ND
2 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

2 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.00AATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.00AATR-ND
Chip Resistor - Surface Mount 541-2.00AATR-ND
2 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

2 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.00AADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.00AADKR-ND
Chip Resistor - Surface Mount 541-2.00AADKR-ND
2 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

2 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, 2Ohm, Aec-Q200, 0.5W, 1210 Rohs Compliant Vishay - 33AK8659 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2Ohm, Aec-Q200, 0.5W, 1210 Rohs Compliant Vishay
33AK8659
Res, 2Ohm, Aec-Q200, 0.5W, 1210 Rohs Compliant Vishay 33AK8659
RES, 2OHM, AEC-Q200, 0.5W, 1210 ROHS COMPLIANT: YES

RES, 2OHM, AEC-Q200, 0.5W, 1210 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12102R00FKEA 541-2.00AACT-ND 33AK8659
Product Name RES 2.00 OHM 1/2W 1% 1210 SMD Chip Resistor - Surface Mount Res, 2Ohm, Aec-Q200, 0.5W, 1210 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 2 ohms 2 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD624JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details