Vishay Intertechnology, Inc. RES 2.70K OHM 1/2W 1% 1210 SMD CRCW12102K70FKTA

Description
RES 2.70Kohm 1/2W 1% 1210 SMD
Request a Quote Datasheet
Description
RES 2.70Kohm 1/2W 1% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.70K OHM 1/2W 1% 1210 SMD - CRCW12102K70FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.70K OHM 1/2W 1% 1210 SMD
CRCW12102K70FKTA
RES 2.70K OHM 1/2W 1% 1210 SMD CRCW12102K70FKTA
RES 2.70Kohm 1/2W 1% 1210 SMD

RES 2.70Kohm 1/2W 1% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW12102K70FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12102K70FKTA-ND
Chip Resistor - Surface Mount CRCW12102K70FKTA-ND
2.7 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

2.7 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip Resistor; Filter Terminals Vishay - 07J6432 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip Resistor; Filter Terminals Vishay
07J6432
Thick Film Chip Resistor; Filter Terminals Vishay 07J6432
Thick Film Chip Resistor; Filter Terminals:SMD; Leaded Process Compatible:No; Mounting Type:Surface Mount; Package / Case:1210; Packaging Type:Tape And Reel; Peak Reflow Compatible (260 C):No; Reel Quantity:5000 RoHS Compliant: No

Thick Film Chip Resistor; Filter Terminals:SMD; Leaded Process Compatible:No; Mounting Type:Surface Mount; Package / Case:1210; Packaging Type:Tape And Reel; Peak Reflow Compatible (260 C):No; Reel Quantity:5000 RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12102K70FKTA CRCW12102K70FKTA-ND 07J6432
Product Name RES 2.70K OHM 1/2W 1% 1210 SMD Chip Resistor - Surface Mount Thick Film Chip Resistor; Filter Terminals Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210 Surface Mount Technology (SMT / SMD)
Resistance Range 2700 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Resistors - 1-1614958-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.3 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details