Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW12102K40FKEA

Description
2.4 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
2.4 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW12102K40FKEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12102K40FKEA-ND
Chip Resistor - Surface Mount CRCW12102K40FKEA-ND
2.4 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

2.4 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 2.40K OHM 1/3W 1% 1210 SMD - CRCW12102K40FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.40K OHM 1/3W 1% 1210 SMD
CRCW12102K40FKEA
RES 2.40K OHM 1/3W 1% 1210 SMD CRCW12102K40FKEA
RES 2.40Kohm 1/3W 1% 1210 SMD

RES 2.40Kohm 1/3W 1% 1210 SMD

Supplier's Site
Crcw1210 100 2K4 1% Et1 E3 Rohs Compliant Vishay - 47P3992 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1210 100 2K4 1% Et1 E3 Rohs Compliant Vishay
47P3992
Crcw1210 100 2K4 1% Et1 E3 Rohs Compliant Vishay 47P3992
CRCW1210 100 2K4 1% ET1 e3 RoHS Compliant: Yes

CRCW1210 100 2K4 1% ET1 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12102K40FKEA-ND CRCW12102K40FKEA 47P3992
Product Name Chip Resistor - Surface Mount RES 2.40K OHM 1/3W 1% 1210 SMD Crcw1210 100 2K4 1% Et1 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 2567489 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD2214FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details