Vishay Intertechnology, Inc. RES 2.21K OHM 3/4W 1% 1210 SMD CRCW12102K21FKEAHP

Description
RES 2.21Kohm 3/4W 1% 1210 SMD
Request a Quote Datasheet
Description
RES 2.21Kohm 3/4W 1% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.21K OHM 3/4W 1% 1210 SMD - CRCW12102K21FKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.21K OHM 3/4W 1% 1210 SMD
CRCW12102K21FKEAHP
RES 2.21K OHM 3/4W 1% 1210 SMD CRCW12102K21FKEAHP
RES 2.21Kohm 3/4W 1% 1210 SMD

RES 2.21Kohm 3/4W 1% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW12102K21FKEAHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12102K21FKEAHP-ND
Chip Resistor - Surface Mount CRCW12102K21FKEAHP-ND
2.21 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

2.21 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW12102K21FKEAHP CRCW12102K21FKEAHP-ND
Product Name RES 2.21K OHM 3/4W 1% 1210 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 2210 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details