Vishay Intertechnology, Inc. RES 2.2K OHM .75W 5% 1210 SMD CRCW12102K20JNEAHP

Description
RES 2.2Kohm .75W 5% 1210 SMD
Request a Quote Datasheet
Description
RES 2.2Kohm .75W 5% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.2K OHM .75W 5% 1210 SMD - CRCW12102K20JNEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.2K OHM .75W 5% 1210 SMD
CRCW12102K20JNEAHP
RES 2.2K OHM .75W 5% 1210 SMD CRCW12102K20JNEAHP
RES 2.2Kohm .75W 5% 1210 SMD

RES 2.2Kohm .75W 5% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-2.2KNDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.2KNDKR-ND
Chip Resistor - Surface Mount 541-2.2KNDKR-ND
2.2 kOhms ±5% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

2.2 kOhms ±5% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.2KNTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.2KNTR-ND
Chip Resistor - Surface Mount 541-2.2KNTR-ND
2.2 kOhms ±5% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

2.2 kOhms ±5% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.2KNCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.2KNCT-ND
Chip Resistor - Surface Mount 541-2.2KNCT-ND
2.2 kOhms ±5% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

2.2 kOhms ±5% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW12102K20JNEAHP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW12102K20JNEAHP
Resistors - Chip Resistor - Surface Mount CRCW12102K20JNEAHP
RES SMD 2.2K OHM 5% 3/4W 1210

RES SMD 2.2K OHM 5% 3/4W 1210

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors
Product Number CRCW12102K20JNEAHP 541-2.2KNDKR-ND CRCW12102K20JNEAHP
Product Name RES 2.2K OHM .75W 5% 1210 SMD Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210 1210 (3225 Metric)
Resistance Range 2200 ohms 2200 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 0.7500 watts 0.7500 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623712-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
BGR, BSR, BWR High Power -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Category / Application Power Applications
Mounting / Packaging Axial Leads
Resistance Range 100 to 56000 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details